Kyocera Corporation Ceramic Capacitors - SR307A222JAR SR307A222JAR

Description
Manufacturer: AVX Corporation Win Source Part Number: 897328-SR307A222JAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial Package: Bulk Package: Radial Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 897328-SR307A222JAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial Package: Bulk Package: Radial Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR307A222JAR - 897328-SR307A222JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR307A222JAR
897328-SR307A222JAR
Ceramic Capacitors - SR307A222JAR 897328-SR307A222JAR
Manufacturer: AVX Corporation Win Source Part Number: 897328-SR307A222JAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 2200 pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial Package: Bulk Package: Radial Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: AVX Corporation
Win Source Part Number: 897328-SR307A222JAR
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 2200 pF ±5% 500V Ceramic Capacitor C0G, NP0 Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
Singapore, Singapore
2200PF 500V Capacitor
60-SR307A222JAR
2200PF 500V Capacitor 60-SR307A222JAR
CAP CER 2200PF 500V NP0 RADIAL Product overview: SR307A222JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR307A222JAR can be used for catalog matching and distributor lookup.

CAP CER 2200PF 500V NP0 RADIAL Product overview: SR307A222JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR307A222JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 897328-SR307A222JAR 60-SR307A222JAR
Product Name Ceramic Capacitors - SR307A222JAR 2200PF 500V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Through Hole
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U016BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details