Win Source Part Number: 1305757-SR305E394MAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 1,000
Capacitance: 0.39 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
0.39µF ±20% 50V Ceramic Capacitor Z5U Radial
CAP CER 0.39UF 50V Z5U RADIAL Product overview: SR305E394MAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR305E394MAA can be used for catalog matching and distributor lookup.
SKYCAPS / BULK ROHS COMPLIANT: YES
CAP CER 0.39UF 50V Z5U RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1305757-SR305E394MAA | SR305E394MAA-ND | 60-SR305E394MAA | 09R5776 | SR305E394MAA |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.39UF 50V Capacitor | Skycaps / Bulk Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |
| Capacitance Range | 0.3900 microF | 0.3900 microF | 0.3900 microF | 0.3900 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | |
| WVAC | 50 volts | 50 volts | 50 volts | 50 volts |