Kyocera Corporation Ceramic Capacitors SR305E225ZAA

Description
2.2µF -20%, +80% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
2.2µF -20%, +80% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR305E225ZAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR305E225ZAA-ND
Ceramic Capacitors SR305E225ZAA-ND
2.2µF -20%, +80% 50V Ceramic Capacitor Z5U Radial

2.2µF -20%, +80% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - SR305E225ZAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR305E225ZAA
Ceramic Capacitors SR305E225ZAA
CAP CER 2.2UF 50V Z5U RADIAL

CAP CER 2.2UF 50V Z5U RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 2.2Uf, 50V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx - 33C6870 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2.2Uf, 50V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx
33C6870
Ceramic Capacitor 2.2Uf, 50V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx 33C6870
CERAMIC CAPACITOR 2.2UF, 50V, Z5U, +80, -20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: No

CERAMIC CAPACITOR 2.2UF, 50V, Z5U, +80, -20%, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SR305E225ZAA-ND SR305E225ZAA 33C6870
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 2.2Uf, 50V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C17AH751K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1726395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details