KYOCERA AVX Components Corporation Ceramic Capacitors SR305E105ZAR

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR305E105ZAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR305E105ZAR-ND
Ceramic Capacitors 478-SR305E105ZAR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 50V, Z5U, +80,-20%, Radial; Capacitance Kyocera Avx - 65M4365 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 50V, Z5U, +80,-20%, Radial; Capacitance Kyocera Avx
65M4365
Capacitor Ceramic, 1Uf, 50V, Z5U, +80,-20%, Radial; Capacitance Kyocera Avx 65M4365
CAPACITOR CERAMIC, 1UF, 50V, Z5U, +80,-20%, RADIAL; Capacitance:1µF; Capacitance Tolerance:+80%, -20%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 50V, Z5U, +80,-20%, RADIAL; Capacitance:1µF; Capacitance Tolerance:+80%, -20%; Capacitor Case Style:-; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-SR305E105ZAR-ND 65M4365
Product Name Ceramic Capacitors Capacitor Ceramic, 1Uf, 50V, Z5U, +80,-20%, Radial; Capacitance Kyocera Avx
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Packing Method Bulk
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details