0.47µF ±20% 50V Ceramic Capacitor X7R Radial
Capacitor,Ceramic,47
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | SR305C474MARTR1-ND | 56K3830 |
| Product Name | Ceramic Capacitors | Capacitor,ceramic,470Nf,50Vdc,20-% Tol,20+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.4700 microF |