Kyocera Corporation 0.39UF 50V Capacitor SR305C394JAR

Description
CAP CER 0.39UF 50V X7R RADIAL Product overview: SR305C394JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR305C394JAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.39UF 50V X7R RADIAL Product overview: SR305C394JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR305C394JAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.39UF 50V Capacitor
60-SR305C394JAR
0.39UF 50V Capacitor 60-SR305C394JAR
CAP CER 0.39UF 50V X7R RADIAL Product overview: SR305C394JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR305C394JAR can be used for catalog matching and distributor lookup.

CAP CER 0.39UF 50V X7R RADIAL Product overview: SR305C394JAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.39UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.39UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR305C394JAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR305C394JAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR305C394JAR-ND
Ceramic Capacitors SR305C394JAR-ND
0.39µF ±5% 50V Ceramic Capacitor X7R Radial

0.39µF ±5% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - SR305C394JAR - 897325-SR305C394JAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR305C394JAR
897325-SR305C394JAR
Ceramic Capacitors - SR305C394JAR 897325-SR305C394JAR
Manufacturer: AVX Corporation Win Source Part Number: 897325-SR305C394JAR Series: SkyCap® SR Operating Temperature Range: -55°C ~ 125°C Features: 0.39 µF ±5% 50V Ceramic Capacitor X7R Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0060

Manufacturer: AVX Corporation
Win Source Part Number: 897325-SR305C394JAR
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 0.39 µF ±5% 50V Ceramic Capacitor X7R Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060

Buy Now Datasheet
Ceramic Capacitors - SR305C394JAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR305C394JAR
Ceramic Capacitors SR305C394JAR
CAP CER 0.39UF 50V X7R RADIAL

CAP CER 0.39UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SR305C394JAR SR305C394JAR-ND 897325-SR305C394JAR SR305C394JAR
Product Name 0.39UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors - SR305C394JAR Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.3900 microF 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1833234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Motor Start, Motor Run Capacitors (AC) - 106MABA02KJS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100152GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details