AVX Corporation Ceramic Capacitors SR305C224KAR

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR305C224KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR305C224KAR-ND
Ceramic Capacitors 478-SR305C224KAR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.22 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 98K1078 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.22 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
98K1078
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.22 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 98K1078
Multilayer Ceramic Capacitor, SkyCap SR Series, 0.22 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 0.22 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-SR305C224KAR-ND 98K1078
Product Name Ceramic Capacitors Multilayer Ceramic Capacitor, Skycap Sr Series, 0.22 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details