Win Source Part Number: 1304939-SR305A103JAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.360" (9.14mm)
Standard Package: 2,000
Capacitance: 10000 pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
10000pF ±5% 50V Ceramic Capacitor C0G, NP0 Radial
CAP CER 10000PF 50V C0G/NP0 RAD Product overview: SR305A103JAATR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR305A103JAATR1 can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1304939-SR305A103JAATR1 | SR305A103JAATR1-ND | 60-SR305A103JAATR1 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 10000PF 50V Capacitor |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Capacitance Range | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts |
| WVAC | 50 volts | 50 volts | 50 volts |