Kyocera Corporation Capacitors - Ceramic Capacitors SR301E474MAA

Description
CAP CER 0.47UF 100V Z5U RADIAL
Description
CAP CER 0.47UF 100V Z5U RADIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - SR301E474MAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR301E474MAA
Capacitors - Ceramic Capacitors SR301E474MAA
CAP CER 0.47UF 100V Z5U RADIAL

CAP CER 0.47UF 100V Z5U RADIAL

Supplier's Site
Capacitor Ceramic 0.47Uf, 100V, Z5U, 20%, Rad; Capacitance Kyocera Avx - 09H1829 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 100V, Z5U, 20%, Rad; Capacitance Kyocera Avx
09H1829
Capacitor Ceramic 0.47Uf, 100V, Z5U, 20%, Rad; Capacitance Kyocera Avx 09H1829
CAPACITOR CERAMIC 0.47UF, 100V, Z5U, 20%, RAD; Capacitance:0.47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR CERAMIC 0.47UF, 100V, Z5U, 20%, RAD; Capacitance:0.47µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SR301E474MAA 09H1829
Product Name Capacitors - Ceramic Capacitors Capacitor Ceramic 0.47Uf, 100V, Z5U, 20%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature 10 to 85 C (50 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101203U050CD2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers