1µF -20%, +80% 100V Ceramic Capacitor Z5U Radial
CAP CER 1UF 100V Z5U RADIAL Product overview: SR301E105ZAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301E105ZAA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1305702-SR301E105ZAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 1,000
Capacitance: 1 µF
Tolerance: -20%, +80%
Voltage - Rated: 100V
Temperature Coefficient: Z5U
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-7701
CERAMIC CAPACITOR 1UF, 100V, Z5U, +80, -20%, RADIAL; Capacitance:1µF; Voltage(DC):100V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: No
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-7701-ND | 60-SR301E105ZAA | 1305702-SR301E105ZAA | 33C6863 |
| Product Name | Ceramic Capacitors | 1UF 100V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitor 1Uf, 100V, Z5U, +80, -20%, Radial; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| Applications | General Purpose | |||
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |