Kyocera Corporation 0.47uF 100V Capacitor SR301C474KARTR2

Description
Cap Ceramic 0.47uF 100V X7R 10% Radial 5.08mm 125°C T/R Product overview: SR301C474KARTR2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301C474KARTR2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Ceramic 0.47uF 100V X7R 10% Radial 5.08mm 125°C T/R Product overview: SR301C474KARTR2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301C474KARTR2 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1305249-SR301C474KARTR2 is a ceramic capacitor from the SkyCap® SR series, designed for general-purpose applications. It features a capacitance of 0.47 µF with a tolerance of ±10%. The capacitor is rated for a voltage of 100V and has a temperature coefficient of X7R, allowing it to operate within a temperature range of -55°C to 125°C. The component has a radial lead style with a lead spacing of 0.200" (5.08mm) and a maximum seated height of 0.300" (7.62mm). It is packaged in tape and reel format, with a standard package quantity of 2,000 units. The capacitor is RoHS compliant and suitable for through-hole mounting.

Datasheet Summary
Powered by GS/AI

The 1305249-SR301C474KARTR2 is a ceramic capacitor from the SkyCap® SR series, designed for general-purpose applications. It features a capacitance of 0.47 µF with a tolerance of ±10%. The capacitor is rated for a voltage of 100V and has a temperature coefficient of X7R, allowing it to operate within a temperature range of -55°C to 125°C. The component has a radial lead style with a lead spacing of 0.200" (5.08mm) and a maximum seated height of 0.300" (7.62mm). It is packaged in tape and reel format, with a standard package quantity of 2,000 units. The capacitor is RoHS compliant and suitable for through-hole mounting.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.47uF 100V Capacitor
60-SR301C474KARTR2
0.47uF 100V Capacitor 60-SR301C474KARTR2
Cap Ceramic 0.47uF 100V X7R 10% Radial 5.08mm 125°C T/R Product overview: SR301C474KARTR2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301C474KARTR2 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 100V X7R 10% Radial 5.08mm 125°C T/R Product overview: SR301C474KARTR2 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301C474KARTR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-7353-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7353-1-ND
Ceramic Capacitors 478-7353-1-ND
0.47µF ±10% 100V Ceramic Capacitor X7R Radial

0.47µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 478-7353-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7353-2-ND
Ceramic Capacitors 478-7353-2-ND
0.47µF ±10% 100V Ceramic Capacitor X7R Radial

0.47µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1305249-SR301C474KARTR2 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305249-SR301C474KARTR2
Capacitors - Ceramic Capacitors 1305249-SR301C474KARTR2
Win Source Part Number: 1305249-SR301C474KAR TR2 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Tape & Reel (TR),Cut Tape (CT) Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 2,000 Capacitance: 0.47 µF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-7353-2,478-7353- 1

Win Source Part Number: 1305249-SR301C474KARTR2
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Reel (TR),Cut Tape (CT)
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 2,000
Capacitance: 0.47 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.300" L x 0.150" W (7.62mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-7353-2,478-7353-1

Buy Now Datasheet
Ceramic Capacitors - SR301C474KARTR2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR301C474KARTR2
Ceramic Capacitors SR301C474KARTR2
CAP CER 0.47UF 100V X7R RADIAL

CAP CER 0.47UF 100V X7R RADIAL

Supplier's Site Datasheet
Capacitor,ceramic,470Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 36K6210 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,470Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
36K6210
Capacitor,ceramic,470Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 36K6210
Capacitor,Ceramic,47 0nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Capacitor,Ceramic,470nF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-SR301C474KARTR2 478-7353-1-ND 1305249-SR301C474KARTR2 SR301C474KARTR2 36K6210
Product Name 0.47uF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,470Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C264U050DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details