Manufacturer: AVX Corporation
Win Source Part Number: 897323-SR301C104KAR
Series: *
Features: Ceramic Capacitor
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
HTSUS: 8532.24.0060
Cap Ceramic 0.1uF 100V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SR301C104KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR301C104KAR can be used for catalog matching and distributor lookup.
SKYCAPS / BULK ROHS COMPLIANT: YES
CAP CER RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SR301C104KAR-ND | 897323-SR301C104KAR | 60-SR301C104KAR | 65M4290 | SR301C104KAR |
| Product Name | Ceramic Capacitors | Ceramic Capacitors - SR301C104KAR | 0.1uF 100V Capacitor | Skycaps / Bulk Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | General Purpose; General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |