CAP CER 10000PF 100V C0G/NP0 RAD
CERAMIC CAPACITOR 0.01UF 100V, C0G, 5%, RADIAL; Capacitance:10000pF;
CAP CER 10000PF 100V C0G/NP0 RAD
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | SR301A103JAA | 91C4985 | SR301A103JAA |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitor 0.01Uf 100V, C0G, 5%, Radial; Capacitance Kyocera Avx | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor; Through Hole |
| Technology | Single-Layer | Film Capacitors | |
| Applications | General Purpose; General Purpose | General Purpose | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |