KYOCERA AVX Components Corporation Ceramic Capacitors SR275C473MAR

Description
0.047µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.047µF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR275C473MAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR275C473MAR-ND
Ceramic Capacitors SR275C473MAR-ND
0.047µF ±20% 50V Ceramic Capacitor X7R Radial

0.047µF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Skycaps / Bulk Rohs Compliant Kyocera Avx - 78M2470 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Bulk Rohs Compliant Kyocera Avx
78M2470
Skycaps / Bulk Rohs Compliant Kyocera Avx 78M2470
SKYCAPS / BULK ROHS COMPLIANT: YES

SKYCAPS / BULK ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - SR275C473MAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR275C473MAR
Ceramic Capacitors SR275C473MAR
CAP CER 0.047UF 50V X7R RADIAL

CAP CER 0.047UF 50V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SR275C473MAR-ND 78M2470 SR275C473MAR
Product Name Ceramic Capacitors Skycaps / Bulk Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1761-0504B203K101PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 113364 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details