KYOCERA AVX Components Corporation Ceramic Capacitors SR271E104ZAA

Description
0.1µF -20%, +80% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.1µF -20%, +80% 100V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR271E104ZAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR271E104ZAA-ND
Ceramic Capacitors SR271E104ZAA-ND
0.1µF -20%, +80% 100V Ceramic Capacitor Z5U Radial

0.1µF -20%, +80% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitor,ceramic,100000Pf,100Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx - 54J1225 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100000Pf,100Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx
54J1225
Capacitor,ceramic,100000Pf,100Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx 54J1225
Capacitor,Ceramic,10 0000pF,100VDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC RoHS Compliant: No

Capacitor,Ceramic,100000pF,100VDC,20-% Tol,80+% Tol,Z5U-TC Code,-56,22%-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SR271E104ZAA-ND 54J1225
Product Name Ceramic Capacitors Capacitor,ceramic,100000Pf,100Vdc,20-% Tol,80+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P20BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX101K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers