Win Source Part Number: 1305377-SR271C472KAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.250" (6.35mm)
Standard Package: 1,000
Capacitance: 4700 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.300" (7.62mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.260" L x 0.150" W (6.60mm x 3.81mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
4700pF ±10% 100V Ceramic Capacitor X7R Radial
CAP CER 4700PF 100V X7R RADIAL Product overview: SR271C472KAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR271C472KAA can be used for catalog matching and distributor lookup.
Capacitor,Ceramic,47
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1305377-SR271C472KAA | SR271C472KAA-ND | 60-SR271C472KAA | 54J1219 |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 4700PF 100V Capacitor | Capacitor,ceramic,4700Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 100 volts | 100 volts | 100 volts | |
| WVAC | 100 volts | 100 volts | 100 volts |