Kyocera Corporation Ceramic Capacitors SR225E104MAR

Description
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-6010-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-6010-ND
Ceramic Capacitors 478-6010-ND
0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

0.1µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitor Ceramic 0.1Uf, 50V, Z5U, 20%, Rad; Capacitance Kyocera Avx - 70K5007 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.1Uf, 50V, Z5U, 20%, Rad; Capacitance Kyocera Avx
70K5007
Capacitor Ceramic 0.1Uf, 50V, Z5U, 20%, Rad; Capacitance Kyocera Avx 70K5007
CAPACITOR CERAMIC 0.1UF, 50V, Z5U, 20%, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:6.35mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR CERAMIC 0.1UF, 50V, Z5U, 20%, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:6.35mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-6010-ND 70K5007
Product Name Ceramic Capacitors Capacitor Ceramic 0.1Uf, 50V, Z5U, 20%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C100J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details