Kyocera Corporation 470PF 100V Capacitor SR221A471JAA

Description
CAP CER 470PF 100V NP0 RADIAL Product overview: SR221A471JAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR221A471JAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 470PF 100V NP0 RADIAL Product overview: SR221A471JAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR221A471JAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
470PF 100V Capacitor
60-SR221A471JAA
470PF 100V Capacitor 60-SR221A471JAA
CAP CER 470PF 100V NP0 RADIAL Product overview: SR221A471JAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR221A471JAA can be used for catalog matching and distributor lookup.

CAP CER 470PF 100V NP0 RADIAL Product overview: SR221A471JAA from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR221A471JAA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1305389-SR221A471JAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305389-SR221A471JAA
Capacitors - Ceramic Capacitors 1305389-SR221A471JAA
Win Source Part Number: 1305389-SR221A471JAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 1,000 Capacitance: 470 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.250" (6.35mm) Lead Style: Formed Leads Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1305389-SR221A471JAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 1,000
Capacitance: 470 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.250" (6.35mm)
Lead Style: Formed Leads
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 60-SR221A471JAA 1305389-SR221A471JAA
Product Name 470PF 100V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P800HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/021331 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details