Kyocera Corporation Ceramic Capacitors SR217C331KAA

Description
330pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
330pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR217C331KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR217C331KAA-ND
Ceramic Capacitors SR217C331KAA-ND
330pF ±10% 500V Ceramic Capacitor X7R Radial

330pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Skycap / Skycaps Rohs Compliant Kyocera Avx - 54J1119 - Newark, An Avnet Company
Chicago, IL, United States
Skycap / Skycaps Rohs Compliant Kyocera Avx
54J1119
Skycap / Skycaps Rohs Compliant Kyocera Avx 54J1119
SKYCAP / SKYCAPS ROHS COMPLIANT: NO

SKYCAP / SKYCAPS ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SR217C331KAA-ND 54J1119
Product Name Ceramic Capacitors Skycap / Skycaps Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/021355 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details