Kyocera Corporation Ceramic Capacitors SR217C152KARTR1

Description
1500pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1500pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR217C152KARTR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR217C152KARTR1-ND
Ceramic Capacitors SR217C152KARTR1-ND
1500pF ±10% 500V Ceramic Capacitor X7R Radial

1500pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Skycaps / T&r Rohs Compliant Kyocera Avx - 70K4985 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / T&r Rohs Compliant Kyocera Avx
70K4985
Skycaps / T&r Rohs Compliant Kyocera Avx 70K4985
SKYCAPS / T&R ROHS COMPLIANT: YES

SKYCAPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SR217C152KARTR1-ND 70K4985
Product Name Ceramic Capacitors Skycaps / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details