Kyocera Corporation Ceramic Capacitors SR217C103KAR

Description
10000pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7716-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7716-ND
Ceramic Capacitors 478-7716-ND
10000pF ±10% 500V Ceramic Capacitor X7R Radial

10000pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1305627-SR217C103KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305627-SR217C103KAR
Capacitors - Ceramic Capacitors 1305627-SR217C103KAR
Win Source Part Number: 1305627-SR217C103KAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 1,000 Capacitance: 10000 pF Tolerance: ±10% Voltage - Rated: 500V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-7716

Win Source Part Number: 1305627-SR217C103KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 1,000
Capacitance: 10000 pF
Tolerance: ±10%
Voltage - Rated: 500V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-7716

Buy Now Datasheet
Singapore, Singapore
0.01uF 500V Capacitor
60-SR217C103KAR
0.01uF 500V Capacitor 60-SR217C103KAR
Cap Ceramic 0.01uF 500V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SR217C103KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR217C103KAR can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 500V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SR217C103KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 500V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 500V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR217C103KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor, Mlcc Rohs Compliant Kyocera Avx - 70K4982 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Mlcc Rohs Compliant Kyocera Avx
70K4982
Capacitor, Mlcc Rohs Compliant Kyocera Avx 70K4982
Capacitor, MLCC RoHS Compliant: Yes

Capacitor, MLCC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-7716-ND 1305627-SR217C103KAR 60-SR217C103KAR 70K4982
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 0.01uF 500V Capacitor Capacitor, Mlcc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101222U050AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details