Kyocera Corporation Ceramic Capacitors - SR217A101KAR SR217A101KAR

Description
Manufacturer: AVX Corporation Win Source Part Number: 1001747-SR217A101KAR Packaging: Bulk Voltage Rating: 500V Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Mounting: Through Hole Capacitance: 100pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1001747-SR217A101KAR Packaging: Bulk Voltage Rating: 500V Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Mounting: Through Hole Capacitance: 100pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR217A101KAR - 1001747-SR217A101KAR - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR217A101KAR
1001747-SR217A101KAR
Ceramic Capacitors - SR217A101KAR 1001747-SR217A101KAR
Manufacturer: AVX Corporation Win Source Part Number: 1001747-SR217A101KAR Packaging: Bulk Voltage Rating: 500V Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Mounting: Through Hole Capacitance: 100pF Tolerance: ±10% Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1001747-SR217A101KAR
Packaging: Bulk
Voltage Rating: 500V
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Mounting: Through Hole
Capacitance: 100pF
Tolerance: ±10%
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1001747-SR217A101KAR
Product Name Ceramic Capacitors - SR217A101KAR
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 1.00E-4 microF
Capacitance Tolerance 10 (+/- %)
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C243M050EB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers