AVX Corporation Ceramic Capacitor 0.47Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx SR215E474MAR.

Description
CERAMIC CAPACITOR 0.47UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.47UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx - 30AC0754 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx
30AC0754
Ceramic Capacitor 0.47Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx 30AC0754
CERAMIC CAPACITOR 0.47UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 50V, Z5U, 20%, RADIAL; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC0754
Product Name Ceramic Capacitor 0.47Uf, 50V, Z5U, 20%, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers