SKYCAPS / BULK ROHS COMPLIANT: YES
CAP CER RADIAL
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-SR215E473ZAR-ND | SR215E473ZAR | 67R3443 | SR215E473ZAR |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Skycaps / Bulk Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | 10 to 85 C (50 to 185 F) | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 80 (+/- %) |