Win Source Part Number: 1305166-SR215E473MAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 3,000
Capacitance: 0.047 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Cap Ceramic 0.047uF 50V Z5U 20% Radial 5.08mm 85°C T/R Product overview: SR215E473MAATR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215E473MAATR1 can be used for catalog matching and distributor lookup.
0.047µF ±20% 50V Ceramic Capacitor Z5U Radial
CAP CER 0.047UF 50V Z5U RADIAL
Capacitor,Ceramic,47
CAP CER 0.047UF 50V Z5U RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1305166-SR215E473MAATR1 | 60-SR215E473MAATR1 | SR215E473MAATR1-ND | SR215E473MAATR1 | 54J1079 | SR215E473MAATR1 |
| Product Name | Capacitors - Ceramic Capacitors | 0.047uF 50V Capacitor | Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,47000Pf,50Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant Kyocera Avx | Capacitors - Ceramic Capacitors |
| Operating Temperature | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | 10 to 85 C (50 to 185 F) | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts | 50 volts | 50 volts | |
| WVAC | 50 volts | 50 volts | 50 volts |