Kyocera Corporation Ceramic Capacitors SR215E224MARTR1

Description
0.22µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.22µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7343-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7343-1-ND
Ceramic Capacitors 478-7343-1-ND
0.22µF ±20% 50V Ceramic Capacitor Z5U Radial

0.22µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - 478-7343-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7343-2-ND
Ceramic Capacitors 478-7343-2-ND
0.22µF ±20% 50V Ceramic Capacitor Z5U Radial

0.22µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - SR215E224MARTR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR215E224MARTR1
Ceramic Capacitors SR215E224MARTR1
CAP CER 0.22UF 50V Z5U RADIAL

CAP CER 0.22UF 50V Z5U RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.22Uf, 50V, Z5U, 20%, Radial, Full Reel; Capacitance Kyocera Avx - 36K6172 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, Z5U, 20%, Radial, Full Reel; Capacitance Kyocera Avx
36K6172
Ceramic Capacitor 0.22Uf, 50V, Z5U, 20%, Radial, Full Reel; Capacitance Kyocera Avx 36K6172
CERAMIC CAPACITOR 0.22UF, 50V, Z5U, 20%, RADIAL, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, Z5U, 20%, RADIAL, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-7343-1-ND SR215E224MARTR1 36K6172
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.22Uf, 50V, Z5U, 20%, Radial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor; Radial Leaded
Applications General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0104P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers