Cap Ceramic 0.0022uF 50V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SR215C222KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215C222KAR can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 897317-SR215C222KAR
Series: SkyCap® SR
Operating Temperature Range: -55°C ~ 125°C
Features: 2200 pF ±10% 50V Ceramic Capacitor X7R Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
2200pF ±10% 50V Ceramic Capacitor X7R Radial
CAPACITOR CERAMIC 2200PF, 50V, X7R, 10%, RAD; Capacitance:2200pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR Series RoHS Compliant: Yes
Multilayer Ceramic Capacitor, SkyCap SR Series, 2200 pF, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR215C222KAR | 897317-SR215C222KAR | 478-7695-ND | 36K6131 | 98K1057 |
| Product Name | 0.0022uF 50V Capacitor | Ceramic Capacitors - SR215C222KAR | Ceramic Capacitors | Capacitor Ceramic 2200Pf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, Skycap Sr Series, 2200 Pf, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 50 volts | 50 volts | 50 volts |