Kyocera Corporation Ceramic Capacitors SR215C103KARTR1

Description
10000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
10000pF ±10% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7333-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7333-1-ND
Ceramic Capacitors 478-7333-1-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - 478-7333-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7333-2-ND
Ceramic Capacitors 478-7333-2-ND
10000pF ±10% 50V Ceramic Capacitor X7R Radial

10000pF ±10% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.01uF 50V Capacitor
60-SR215C103KARTR1
0.01uF 50V Capacitor 60-SR215C103KARTR1
Cap Ceramic 0.01uF 50V X7R 10% Radial 5.08mm 125°C T/R Product overview: SR215C103KARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215C103KARTR1 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.01uF 50V X7R 10% Radial 5.08mm 125°C T/R Product overview: SR215C103KARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.01uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.01uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215C103KARTR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR215C103KARTR1 - 1101787-SR215C103KARTR1 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - SR215C103KARTR1
1101787-SR215C103KARTR1
Ceramic Capacitors - SR215C103KARTR1 1101787-SR215C103KARTR1
Manufacturer: AVX Corporation Win Source Part Number: 1101787-SR215C103KAR TR1 Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Mounting: Through Hole Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 1101787-SR215C103KARTR1
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Mounting: Through Hole
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, Rad, Full Reel; Capacitance Kyocera Avx - 36K6114 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, Rad, Full Reel; Capacitance Kyocera Avx
36K6114
Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, Rad, Full Reel; Capacitance Kyocera Avx 36K6114
CAPACITOR CERAMIC 0.01UF, 50V, X7R, 10%, RAD, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.01UF, 50V, X7R, 10%, RAD, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx - 94W2823 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx
94W2823
Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx 94W2823
CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 50V, X7R, 10%, RADIAL; Capacitance:10000pF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5.08mm; Product Range:SkyCap SR SeriesRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.01 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx - 95W8674 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.01 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
95W8674
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.01 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx 95W8674
Multilayer Ceramic Capacitor, SkyCap SR Series, 0.01 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Multilayer Ceramic Capacitor, SkyCap SR Series, 0.01 - F, - 10%, X7R, 50 V, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-7333-1-ND 60-SR215C103KARTR1 1101787-SR215C103KARTR1 36K6114 94W2823 95W8674
Product Name Ceramic Capacitors 0.01uF 50V Capacitor Ceramic Capacitors - SR215C103KARTR1 Capacitor Ceramic 0.01Uf, 50V, X7R, 10%, Rad, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 0.01Uf, 50V, X7R, 10%, Radial; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Skycap Sr Series, 0.01 F, 10%, X7R, 50 V, Radial Leaded Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011563 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers