Cap Ceramic 33pF 50V C0G 2% Radial 5.08mm 125°C Bag Product overview: SR215A330GAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR215A330GAA can be used for catalog matching and distributor lookup.
33pF ±2% 50V Ceramic Capacitor C0G, NP0 Radial
Win Source Part Number: 1305457-SR215A330GAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 1,000
Capacitance: 33 pF
Tolerance: ±2%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Capacitor,Ceramic,33
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR215A330GAA | SR215A330GAA-ND | 1305457-SR215A330GAA | 82H8722 |
| Product Name | 33pF 50V Capacitor | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,33Pf,50Vdc,2-% Tol,2+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) | 2 (+/- %) | |
| WVDC | 50 volts | 50 volts | 50 volts |