Kyocera Corporation Ceramic Capacitors SR212A8R2DAR

Description
8.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
8.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR212A8R2DAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR212A8R2DAR-ND
Ceramic Capacitors SR212A8R2DAR-ND
8.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial

8.2pF ±0.5pF 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR212A8R2DAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR212A8R2DAR
Capacitors - Ceramic Capacitors SR212A8R2DAR
CAP CER 8.2PF 200V NP0 RADIAL

CAP CER 8.2PF 200V NP0 RADIAL

Supplier's Site
Skycaps / Bulk Rohs Compliant Kyocera Avx - 95M7225 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Bulk Rohs Compliant Kyocera Avx
95M7225
Skycaps / Bulk Rohs Compliant Kyocera Avx 95M7225
SKYCAPS / BULK ROHS COMPLIANT: YES

SKYCAPS / BULK ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number SR212A8R2DAR-ND SR212A8R2DAR 95M7225
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Skycaps / Bulk Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101323U050CE2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 32000 microF
View Details
3 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details