CAP CER 27PF 200V NP0 RADIAL Product overview: SR212A270GAATR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR212A270GAATR1 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1304841-SR212A270GAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 3,000
Capacitance: 27 pF
Tolerance: ±2%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
27pF ±2% 200V Ceramic Capacitor C0G, NP0 Radial
Capacitor,Ceramic,27
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-SR212A270GAATR1 | 1304841-SR212A270GAATR1 | SR212A270GAATR1-ND | 54J0493 |
| Product Name | 27PF 200V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Capacitor,ceramic,27Pf,200Vdc,2-% Tol,2+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Range | 2.70E-5 microF | 2.70E-5 microF |