Kyocera Corporation Capacitors - Ceramic Capacitors SR212A222KAR

Description
Win Source Part Number: 1305496-SR212A222KAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 1,000 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX
Request a Quote Datasheet
Description
Win Source Part Number: 1305496-SR212A222KAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 1,000 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1305496-SR212A222KAR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305496-SR212A222KAR
Capacitors - Ceramic Capacitors 1305496-SR212A222KAR
Win Source Part Number: 1305496-SR212A222KAR Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 1,000 Capacitance: 2200 pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1305496-SR212A222KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 1,000
Capacitance: 2200 pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
2200PF 200V Capacitor
60-SR212A222KAR
2200PF 200V Capacitor 60-SR212A222KAR
CAP CER 2200PF 200V NP0 RADIAL Product overview: SR212A222KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR212A222KAR can be used for catalog matching and distributor lookup.

CAP CER 2200PF 200V NP0 RADIAL Product overview: SR212A222KAR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200PF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200PF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR212A222KAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1305496-SR212A222KAR 60-SR212A222KAR
Product Name Capacitors - Ceramic Capacitors 2200PF 200V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 10 (+/- %)
WVDC 200 volts 200 volts
WVAC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers