Kyocera Corporation Ceramic Capacitors SR212A151JARTR1

Description
150pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
150pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR212A151JARTR1TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR212A151JARTR1TR-ND
Ceramic Capacitors 478-SR212A151JARTR1TR-ND
150pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 200V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - 478-SR212A151JARTR1CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR212A151JARTR1CT-ND
Ceramic Capacitors 478-SR212A151JARTR1CT-ND
CAP CER 150PF 200V NP0 RADIAL

CAP CER 150PF 200V NP0 RADIAL

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1305275-SR212A151JARTR1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305275-SR212A151JARTR1
Capacitors - Ceramic Capacitors 1305275-SR212A151JARTR1
Win Source Part Number: 1305275-SR212A151JAR TR1 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Tape & Reel Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 3,000 Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 200V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-SR212A151JARTR1C T,478-SR212A151JARTR 1DKR,SR212A151JARTR1 ,478-SR212A151JARTR1 TR

Win Source Part Number: 1305275-SR212A151JARTR1
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Reel
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 3,000
Capacitance: 150 pF
Tolerance: ±5%
Voltage - Rated: 200V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-SR212A151JARTR1CT,478-SR212A151JARTR1DKR,SR212A151JARTR1,478-SR212A151JARTR1TR

Buy Now Datasheet
Singapore, Singapore
150pF 200V Capacitor
60-SR212A151JARTR1
150pF 200V Capacitor 60-SR212A151JARTR1
Cap Ceramic 150pF 200V C0G 5% Radial 5.08mm 125°C T/R Product overview: SR212A151JARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR212A151JARTR1 can be used for catalog matching and distributor lookup.

Cap Ceramic 150pF 200V C0G 5% Radial 5.08mm 125°C T/R Product overview: SR212A151JARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR212A151JARTR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors
Product Number 478-SR212A151JARTR1TR-ND 1305275-SR212A151JARTR1 60-SR212A151JARTR1
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 150pF 200V Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C343U020BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details