KYOCERA AVX Components Corporation Ceramic Capacitors SR212A100KAA

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-SR212A100KAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-SR212A100KAA-ND
Ceramic Capacitors 478-SR212A100KAA-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR212A100KAA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
SR212A100KAA
Capacitors - Ceramic Capacitors SR212A100KAA
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site
Capacitor,ceramic,10Pf,200Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 54J0413 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,10Pf,200Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
54J0413
Capacitor,ceramic,10Pf,200Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 54J0413
Capacitor,Ceramic,10 pF,200VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: No

Capacitor,Ceramic,10pF,200VDC,10-% Tol,10+% Tol,C0G-TC Code,-30,30ppm-TC RoHS Compliant: No

Supplier's Site
Ceramic Capacitors - SR212A100KAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR212A100KAA
Ceramic Capacitors SR212A100KAA
CAP CER RADIAL

CAP CER RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-SR212A100KAA-ND SR212A100KAA 54J0413 SR212A100KAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,10Pf,200Vdc,10-% Tol,10+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx Ceramic Capacitors
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U7R5AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details