Kyocera Corporation 0.1uF 100V Capacitor SR211E104MARTR1

Description
Cap Ceramic 0.1uF 100V Z5U 20% Radial 5.08mm 85°C T/R Product overview: SR211E104MARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211E104MARTR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.1uF 100V Z5U 20% Radial 5.08mm 85°C T/R Product overview: SR211E104MARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211E104MARTR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1uF 100V Capacitor
60-SR211E104MARTR1
0.1uF 100V Capacitor 60-SR211E104MARTR1
Cap Ceramic 0.1uF 100V Z5U 20% Radial 5.08mm 85°C T/R Product overview: SR211E104MARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211E104MARTR1 can be used for catalog matching and distributor lookup.

Cap Ceramic 0.1uF 100V Z5U 20% Radial 5.08mm 85°C T/R Product overview: SR211E104MARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211E104MARTR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-7332-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7332-2-ND
Ceramic Capacitors 478-7332-2-ND
0.1µF ±20% 100V Ceramic Capacitor Z5U Radial

0.1µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitors - 478-7332-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7332-1-ND
Ceramic Capacitors 478-7332-1-ND
0.1µF ±20% 100V Ceramic Capacitor Z5U Radial

0.1µF ±20% 100V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Ceramic Capacitor 0.1Uf, 100V, Z5U, +80, -20%, Radial, Full Reel; Capacitance Kyocera Avx - 36K6071 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, Z5U, +80, -20%, Radial, Full Reel; Capacitance Kyocera Avx
36K6071
Ceramic Capacitor 0.1Uf, 100V, Z5U, +80, -20%, Radial, Full Reel; Capacitance Kyocera Avx 36K6071
CERAMIC CAPACITOR 0.1UF, 100V, Z5U, +80, -20%, RADIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, Z5U, +80, -20%, RADIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:-20%, +80%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:Z5U; Lead Spacing:5.08mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 60-SR211E104MARTR1 478-7332-2-ND 36K6071
Product Name 0.1uF 100V Capacitor Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, Z5U, +80, -20%, Radial, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 80 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX680K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100182KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details