Kyocera Corporation Ceramic Capacitors SR211C823KAR

Description
0.082µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.082µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR211C823KAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR211C823KAR-ND
Ceramic Capacitors SR211C823KAR-ND
0.082µF ±10% 100V Ceramic Capacitor X7R Radial

0.082µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Skycaps / Bulk Rohs Compliant Kyocera Avx - 52R6396 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / Bulk Rohs Compliant Kyocera Avx
52R6396
Skycaps / Bulk Rohs Compliant Kyocera Avx 52R6396
SKYCAPS / BULK ROHS COMPLIANT: YES

SKYCAPS / BULK ROHS COMPLIANT: YES

Supplier's Site
Ceramic Capacitors - SR211C823KAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR211C823KAR
Ceramic Capacitors SR211C823KAR
CAP CER 0.082UF 100V X7R RADIAL

CAP CER 0.082UF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SR211C823KAR-ND 52R6396 SR211C823KAR
Product Name Ceramic Capacitors Skycaps / Bulk Rohs Compliant Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0820 microF 0.0820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1711168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PPS152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details