Kyocera Corporation Ceramic Capacitors SR211C822KAATR1

Description
8200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
8200pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR211C822KAATR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR211C822KAATR1-ND
Ceramic Capacitors SR211C822KAATR1-ND
8200pF ±10% 100V Ceramic Capacitor X7R Radial

8200pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR211C822KAATR1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR211C822KAATR1
Capacitors - Ceramic Capacitors SR211C822KAATR1
CAP CER 8200PF 100V X7R RADIAL

CAP CER 8200PF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - SR211C822KAATR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR211C822KAATR1
Ceramic Capacitors SR211C822KAATR1
CAP CER 8200PF 100V X7R RADIAL

CAP CER 8200PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SR211C822KAATR1-ND SR211C822KAATR1 SR211C822KAATR1
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers