AVX SR series radial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 500v and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Voltages range from 50 V to 500 V.Temperature range up to 125°C. Suitable for wave soldering.
Capacitance = 3.3nF
Voltage = 100V dc
Mounting Type = Through Hole
Dielectric = X7R
Tolerance = ±10%
Dimensions = 5.08 x 3.175 x 5.08mm
Length = 5.08mm
Depth = 3.18mm
Height = 5.08mm
Series = SR
AVX SR series radial ceramic multilayer capacitors are suited to commodity applications with voltage requirements up to 500v and where leaded is preferred over SMD.These leaded capacitors have excellent thermal shock and vibration resistance. Voltages range from 50 V to 500 V.Temperature range up to 125°C. Suitable for wave soldering.
Capacitance = 3.3nF
Voltage = 100V dc
Mounting Type = Through Hole
Dielectric = X7R
Tolerance = ±10%
Dimensions = 5.08 x 3.175 x 5.08mm
Length = 5.08mm
Depth = 3.18mm
Height = 5.08mm
Series = SR
Delivery on production packaging - Bag. This product is non-returnable.
Capacitor,Ceramic,3.
Acme Chip Technology Co., Limited | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Capacitors | Capacitors | Capacitors |
Product Number | SR211C332KAR | 5373820 | 36K6064 |
Product Name | Capacitors - Ceramic Capacitors | Capacitor,ceramic,3.3Nf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx | |
Technology | Single-Layer | Multilayer | |
Packing Method | Bulk; Bulk | ||
Configuration / Form Factor | Chip Capacitor | ||
Capacitance Type | Fixed | Fixed | |
Electrostatic Capacitors | Ceramic Composition; Ceramic X7R |