Kyocera Corporation Ceramic Capacitors SR211C332KAATR1

Description
3300pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
3300pF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR211C332KAATR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR211C332KAATR1-ND
Ceramic Capacitors SR211C332KAATR1-ND
3300pF ±10% 100V Ceramic Capacitor X7R Radial

3300pF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304791-SR211C332KAATR1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304791-SR211C332KAATR1
Capacitors - Ceramic Capacitors 1304791-SR211C332KAATR1
Win Source Part Number: 1304791-SR211C332KAA TR1 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 3,000 Capacitance: 3300 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1304791-SR211C332KAATR1
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 3,000
Capacitance: 3300 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Singapore, Singapore
3300PF 100V Capacitor
60-SR211C332KAATR1
3300PF 100V Capacitor 60-SR211C332KAATR1
CAP CER 3300PF 100V X7R RADIAL Product overview: SR211C332KAATR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211C332KAATR1 can be used for catalog matching and distributor lookup.

CAP CER 3300PF 100V X7R RADIAL Product overview: SR211C332KAATR1 from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300PF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300PF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211C332KAATR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,ceramic,3300Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx - 54J0327 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,3300Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx
54J0327
Capacitor,ceramic,3300Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx 54J0327
Capacitor,Ceramic,33 00pF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: No

Capacitor,Ceramic,3300pF,100VDC,10-% Tol,10+% Tol,X7R-TC Code,-15,15%-TC RoHS Compliant: No

Supplier's Site
Capacitors - Ceramic Capacitors - SR211C332KAATR1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR211C332KAATR1
Capacitors - Ceramic Capacitors SR211C332KAATR1
CAP CER 3300PF 100V X7R RADIAL

CAP CER 3300PF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - SR211C332KAATR1 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR211C332KAATR1
Ceramic Capacitors SR211C332KAATR1
CAP CER 3300PF 100V X7R RADIAL

CAP CER 3300PF 100V X7R RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SR211C332KAATR1-ND 1304791-SR211C332KAATR1 60-SR211C332KAATR1 54J0327 SR211C332KAATR1 SR211C332KAATR1
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors 3300PF 100V Capacitor Capacitor,ceramic,3300Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011297 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C11AH130K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details