Win Source Part Number: 1305971-SR211C153KAR
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Capacitance: 0.015 µF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-3180
0.015µF ±10% 100V Ceramic Capacitor X7R Radial
Cap Ceramic 0.015uF 100V X7R 10% Radial 5.08mm 125°C Bulk Product overview: SR211C153KAR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211C153KAR can be used for catalog matching and distributor lookup.
CERAMIC CAPACITOR 0.015UF 100V, X7R, 10%, RADIAL; Product Range:SkyCap SR Series; Capacitance:0.015 F; Capacitance Tolerance: 10%; Dielectric Characteristic:X7R; Voltage Rating:100V; Capacitor Terminals:Radial Leaded; Packaging:EachRoHS Compliant: Yes
CAP CER 0.015UF 100V X7R RADIAL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1305971-SR211C153KAR | 478-3180-ND | 60-SR211C153KAR | 98K1045 | SR211C153KAR |
| Product Name | Capacitors - Ceramic Capacitors | Ceramic Capacitors | 0.015uF 100V Capacitor | Ceramic Capacitor 0.015Uf 100V, X7R, 10%, Radial; Product Range Kyocera Avx | Ceramic Capacitors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0150 microF | 0.0150 microF | 15000 microF | 0.0150 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts | 100 volts |
| WVAC | 100 volts | 100 volts | 100 volts | 100 volts |