Kyocera Corporation Ceramic Capacitors SR211A470KAR

Description
47pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
47pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7678-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7678-ND
Ceramic Capacitors 478-7678-ND
47pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

47pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Cap, Mlcc, C0G, 47Pf, 100V, Radial; Capacitance Kyocera Avx - 70K4861 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 47Pf, 100V, Radial; Capacitance Kyocera Avx
70K4861
Cap, Mlcc, C0G, 47Pf, 100V, Radial; Capacitance Kyocera Avx 70K4861
CAP, MLCC, C0G, 47PF, 100V, RADIAL; Capacitance:47pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAP, MLCC, C0G, 47PF, 100V, RADIAL; Capacitance:47pF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Dielectric Characteristic:C0G / NP0; Lead Spacing:5.08mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-7678-ND 70K4861
Product Name Ceramic Capacitors Cap, Mlcc, C0G, 47Pf, 100V, Radial; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M39014/011334 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details