Kyocera Corporation 0.0022uF 100V Capacitor SR211A222GAA

Description
Cap Ceramic 0.0022uF 100V C0G 2% Radial 5.08mm 125°C Bag Product overview: SR211A222GAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A222GAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 0.0022uF 100V C0G 2% Radial 5.08mm 125°C Bag Product overview: SR211A222GAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A222GAA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.0022uF 100V Capacitor
60-SR211A222GAA
0.0022uF 100V Capacitor 60-SR211A222GAA
Cap Ceramic 0.0022uF 100V C0G 2% Radial 5.08mm 125°C Bag Product overview: SR211A222GAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A222GAA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.0022uF 100V C0G 2% Radial 5.08mm 125°C Bag Product overview: SR211A222GAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0022uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0022uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A222GAA can be used for catalog matching and distributor lookup.

Supplier's Site
Ceramic Capacitors - SR211A222GAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR211A222GAA-ND
Ceramic Capacitors SR211A222GAA-ND
2200pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial

2200pF ±2% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1305976-SR211A222GAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305976-SR211A222GAA
Capacitors - Ceramic Capacitors 1305976-SR211A222GAA
Win Source Part Number: 1305976-SR211A222GAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bag Applications: General Purpose Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Capacitance: 2200 pF Tolerance: ±2% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1305976-SR211A222GAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bag
Applications: General Purpose
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Capacitance: 2200 pF
Tolerance: ±2%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Ceramic Capacitors - SR211A222GAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR211A222GAA
Ceramic Capacitors SR211A222GAA
CAP CER 2200PF 100V NP0 RADIAL

CAP CER 2200PF 100V NP0 RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SR211A222GAA SR211A222GAA-ND 1305976-SR211A222GAA SR211A222GAA
Product Name 0.0022uF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - C17CF5R1C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details