Kyocera Corporation Ceramic Capacitors SR211A180JAATR1

Description
18pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
18pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR211A180JAATR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR211A180JAATR1-ND
Ceramic Capacitors SR211A180JAATR1-ND
18pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

18pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitor,ceramic,18Pf,100Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 54J0017 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,18Pf,100Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
54J0017
Capacitor,ceramic,18Pf,100Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 54J0017
Capacitor,Ceramic,18 pF,100VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: No

Capacitor,Ceramic,18pF,100VDC,5-% Tol,5+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number SR211A180JAATR1-ND 54J0017
Product Name Ceramic Capacitors Capacitor,ceramic,18Pf,100Vdc,5-% Tol,5+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-040220500103KXTFM2CT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - M39014/011289 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details