Kyocera Corporation 150pF 100V Capacitor SR211A151JARTR1

Description
Cap Ceramic 150pF 100V C0G 5% Radial 5.08mm 125°C T/R Product overview: SR211A151JARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A151JARTR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Ceramic 150pF 100V C0G 5% Radial 5.08mm 125°C T/R Product overview: SR211A151JARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A151JARTR1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150pF 100V Capacitor
60-SR211A151JARTR1
150pF 100V Capacitor 60-SR211A151JARTR1
Cap Ceramic 150pF 100V C0G 5% Radial 5.08mm 125°C T/R Product overview: SR211A151JARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A151JARTR1 can be used for catalog matching and distributor lookup.

Cap Ceramic 150pF 100V C0G 5% Radial 5.08mm 125°C T/R Product overview: SR211A151JARTR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A151JARTR1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - SR211A151JARTR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR211A151JARTR1-ND
Ceramic Capacitors SR211A151JARTR1-ND
150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

150pF ±5% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1304920-SR211A151JARTR1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1304920-SR211A151JARTR1
Capacitors - Ceramic Capacitors 1304920-SR211A151JARTR1
Win Source Part Number: 1304920-SR211A151JAR TR1 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 3,000 Capacitance: 150 pF Tolerance: ±5% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1304920-SR211A151JARTR1
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 3,000
Capacitance: 150 pF
Tolerance: ±5%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Skycaps / T&r Rohs Compliant Kyocera Avx - 56K3671 - Newark, An Avnet Company
Chicago, IL, United States
Skycaps / T&r Rohs Compliant Kyocera Avx
56K3671
Skycaps / T&r Rohs Compliant Kyocera Avx 56K3671
SKYCAPS / T&R ROHS COMPLIANT: YES

SKYCAPS / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-SR211A151JARTR1 SR211A151JARTR1-ND 1304920-SR211A151JARTR1 56K3671
Product Name 150pF 100V Capacitor Ceramic Capacitors Capacitors - Ceramic Capacitors Skycaps / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1174-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details