C0G dielectric. Conformally coated
Capacitance = 1nF
Voltage = 100V dc
Mounting Type = Through Hole
Dielectric = C0G
Tolerance = ±10%
Dimensions = 5.08 x 3.175 x 5.08mm
Length = 5.08mm
Depth = 3.18mm
Height = 5.08mm
Series = SR
C0G dielectric. Conformally coated
Capacitance = 1nF
Voltage = 100V dc
Mounting Type = Through Hole
Dielectric = C0G
Tolerance = ±10%
Dimensions = 5.08 x 3.175 x 5.08mm
Length = 5.08mm
Depth = 3.18mm
Height = 5.08mm
Series = SR
Delivery on production packaging - Tape. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 6995033 |
Configuration / Form Factor | Chip Capacitor |
Technology | Multilayer |
Capacitance Type | Fixed |
Electrostatic Capacitors | Ceramic Composition; C0G |