Kyocera Corporation Ceramic Capacitors SR211A101KAATR1

Description
100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR211A101KAATR1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR211A101KAATR1-ND
Ceramic Capacitors SR211A101KAATR1-ND
100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

100pF ±10% 100V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Singapore, Singapore
100pF 100V Capacitor
60-SR211A101KAATR1
100pF 100V Capacitor 60-SR211A101KAATR1
Cap Ceramic 100pF 100V C0G 10% Radial 5.08mm 125°C T/R Product overview: SR211A101KAATR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A101KAATR1 can be used for catalog matching and distributor lookup.

Cap Ceramic 100pF 100V C0G 10% Radial 5.08mm 125°C T/R Product overview: SR211A101KAATR1 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100pF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100pF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR211A101KAATR1 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - 1305012-SR211A101KAATR1 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305012-SR211A101KAATR1
Capacitors - Ceramic Capacitors 1305012-SR211A101KAATR1
Win Source Part Number: 1305012-SR211A101KAA TR1 Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Tape & Reel (TR) Applications: General Purpose Height - Seated (Max): 0.300" (7.62mm) Standard Package: 3,000 Capacitance: 100 pF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: C0G, NP0 Lead Spacing: 0.200" (5.08mm) Lead Style: Formed Leads - Kinked Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX

Win Source Part Number: 1305012-SR211A101KAATR1
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Tape & Reel (TR)
Applications: General Purpose
Height - Seated (Max): 0.300" (7.62mm)
Standard Package: 3,000
Capacitance: 100 pF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: C0G, NP0
Lead Spacing: 0.200" (5.08mm)
Lead Style: Formed Leads - Kinked
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR211A101KAATR1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR211A101KAATR1
Capacitors - Ceramic Capacitors SR211A101KAATR1
CAP CER 100PF 100V C0G/NP0 RAD

CAP CER 100PF 100V C0G/NP0 RAD

Supplier's Site
Capacitor,ceramic,100Pf,100Vdc,10-% Tol,10+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 53J9954 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,100Pf,100Vdc,10-% Tol,10+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
53J9954
Capacitor,ceramic,100Pf,100Vdc,10-% Tol,10+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 53J9954
Capacitor,Ceramic,10 0pF,100VDC,10-% Tol,10+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: No

Capacitor,Ceramic,100pF,100VDC,10-% Tol,10+% Tol,NP0-TC Code,-30,30ppm-TC RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number SR211A101KAATR1-ND 60-SR211A101KAATR1 1305012-SR211A101KAATR1 SR211A101KAATR1 53J9954
Product Name Ceramic Capacitors 100pF 100V Capacitor Capacitors - Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor,ceramic,100Pf,100Vdc,10-% Tol,10+% Tol,np0-Tc Code,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 338-4108-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers