Kyocera Corporation Ceramic Capacitors SR205E474MAA

Description
0.47µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.47µF ±20% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-7726-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-7726-ND
Ceramic Capacitors 478-7726-ND
0.47µF ±20% 50V Ceramic Capacitor Z5U Radial

0.47µF ±20% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Singapore, Singapore
0.47uF 50V Capacitor
60-SR205E474MAA
0.47uF 50V Capacitor 60-SR205E474MAA
Cap Ceramic 0.47uF 50V Z5U 20% Radial 2.54mm 85°C Bag Product overview: SR205E474MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR205E474MAA can be used for catalog matching and distributor lookup.

Cap Ceramic 0.47uF 50V Z5U 20% Radial 2.54mm 85°C Bag Product overview: SR205E474MAA from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.47uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.47uF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-SR205E474MAA can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors - Ceramic Capacitors - 1305739-SR205E474MAA - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1305739-SR205E474MAA
Capacitors - Ceramic Capacitors 1305739-SR205E474MAA
Win Source Part Number: 1305739-SR205E474MAA Category: Capacitors>Ceramic Capacitors Series: SkyCap® SR Package: Bulk Applications: General Purpose Height - Seated (Max): 0.200" (5.08mm) Standard Package: 1,000 Capacitance: 0.47 µF Tolerance: ±20% Voltage - Rated: 50V Temperature Coefficient: Z5U Lead Spacing: 0.100" (2.54mm) Lead Style: Straight Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: 10°C ~ 85°C Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.24.0060 Mfr: KYOCERA AVX Other Names: 478-7726

Win Source Part Number: 1305739-SR205E474MAA
Category: Capacitors>Ceramic Capacitors
Series: SkyCap® SR
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.200" (5.08mm)
Standard Package: 1,000
Capacitance: 0.47 µF
Tolerance: ±20%
Voltage - Rated: 50V
Temperature Coefficient: Z5U
Lead Spacing: 0.100" (2.54mm)
Lead Style: Straight
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: 10°C ~ 85°C
Dimension: 0.200" L x 0.125" W (5.08mm x 3.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.24.0060
Mfr: KYOCERA AVX
Other Names: 478-7726

Buy Now Datasheet
Capacitor Ceramic 0.47Uf, 50V, Z5U, 20%, Rad; Capacitance Kyocera Avx - 92H5712 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.47Uf, 50V, Z5U, 20%, Rad; Capacitance Kyocera Avx
92H5712
Capacitor Ceramic 0.47Uf, 50V, Z5U, 20%, Rad; Capacitance Kyocera Avx 92H5712
CAPACITOR CERAMIC 0.47UF, 50V, Z5U, 20%, RAD; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR CERAMIC 0.47UF, 50V, Z5U, 20%, RAD; Capacitance:0.47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Dielectric Characteristic:Z5U; Lead Spacing:2.54mm; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-7726-ND 60-SR205E474MAA 1305739-SR205E474MAA 92H5712
Product Name Ceramic Capacitors 0.47uF 50V Capacitor Capacitors - Ceramic Capacitors Capacitor Ceramic 0.47Uf, 50V, Z5U, 20%, Rad; Capacitance Kyocera Avx
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details