Kyocera Corporation Ceramic Capacitors SR205E104ZAR

Description
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR205E104ZAR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR205E104ZAR-ND
Ceramic Capacitors SR205E104ZAR-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Radial

0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR205E104ZAR - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR205E104ZAR
Capacitors - Ceramic Capacitors SR205E104ZAR
CAP CER 0.1UF 50V Z5U RADIAL

CAP CER 0.1UF 50V Z5U RADIAL

Supplier's Site
Ceramic Capacitors - SR205E104ZAR - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR205E104ZAR
Ceramic Capacitors SR205E104ZAR
CAP CER 0.1UF 50V Z5U RADIAL

CAP CER 0.1UF 50V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SR205E104ZAR-ND SR205E104ZAR SR205E104ZAR
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 101C224U010ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH101K-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details