Kyocera Corporation Ceramic Capacitors SR205E104ZAA

Description
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet
Description
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - SR205E104ZAA-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
SR205E104ZAA-ND
Ceramic Capacitors SR205E104ZAA-ND
0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Radial

0.1µF -20%, +80% 50V Ceramic Capacitor Z5U Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - SR205E104ZAA - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
SR205E104ZAA
Capacitors - Ceramic Capacitors SR205E104ZAA
CAP CER 0.1UF 50V Z5U RADIAL

CAP CER 0.1UF 50V Z5U RADIAL

Supplier's Site
Ceramic Capacitors - SR205E104ZAA - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
SR205E104ZAA
Ceramic Capacitors SR205E104ZAA
CAP CER 0.1UF 50V Z5U RADIAL

CAP CER 0.1UF 50V Z5U RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number SR205E104ZAA-ND SR205E104ZAA SR205E104ZAA
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - C11AH1R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details