CAPACITOR, CERAMIC, 0.1UF, 50V, X7R, 10%, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Lead Spacing:2.54mm; Product Range:SkyCap SR Series; Operating Temperature Min:-55°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 26AC3985 |
| Product Name | Capacitor, Ceramic, 0.1Uf, 50V, X7R, 10%, Rad; Capacitance Kyocera Avx |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Operating Temperature | -55 to ? C (-67 to ? F) |